Visual Communications Company, Inc. Led, 5Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company) VAOB-5GADE2-C

Description
LED, 5MM, RED/GREEN, 100MCD/80MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 100mcd, G 80mcd RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, RED/GREEN, 100MCD/80MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 100mcd, G 80mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company) - 47P0752 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company)
47P0752
Led, 5Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company) 47P0752
LED, 5MM, RED/GREEN, 100MCD/80MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 100mcd, G 80mcd RoHS Compliant: Yes

LED, 5MM, RED/GREEN, 100MCD/80MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 100mcd, G 80mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47P0752
Product Name Led, 5Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details