Visual Communications Company, Inc. Led, 3Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company) VAOB-3GADE2-C

Description
LED, 3MM, RED/GREEN, 100MCD/80MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 100mcd, G 80mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, RED/GREEN, 100MCD/80MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 100mcd, G 80mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company) - 57P7097 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company)
57P7097
Led, 3Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company) 57P7097
LED, 3MM, RED/GREEN, 100MCD/80MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 100mcd, G 80mcd; MSL:- RoHS Compliant: Yes

LED, 3MM, RED/GREEN, 100MCD/80MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 100mcd, G 80mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57P7097
Product Name Led, 3Mm, Red/green, 100Mcd/80Mcd; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-WAN-CBADA231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details