Visual Communications Company, Inc. LEDs - Spacers, Standoffs STD_550_BLK

Description
LED HOLDER TRI-LEAD BLACK
Request a Quote Datasheet
Description
LED HOLDER TRI-LEAD BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - STD_550_BLK-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
STD_550_BLK-ND
LEDs - Spacers, Standoffs STD_550_BLK-ND
LED HOLDER TRI-LEAD BLACK

LED HOLDER TRI-LEAD BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number STD_550_BLK-ND
Product Name LEDs - Spacers, Standoffs
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796181 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 13.3 x 16.95mm
Lead Length 16.95 mm (0.6673 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7381 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213349-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details