Visual Communications Company, Inc. LEDs - Spacers, Standoffs - STD_340_BLK STD_340_BLK

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1032173-STD_340_BLK Color: Black Length: 0.340" (8.64mm) Categories: Optoelectronics Status: Obsolete(EOL) LED: Tri-Lead Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1032173-STD_340_BLK Color: Black Length: 0.340" (8.64mm) Categories: Optoelectronics Status: Obsolete(EOL) LED: Tri-Lead Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - STD_340_BLK - STD_340_BLK - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Spacers, Standoffs - STD_340_BLK
STD_340_BLK
LEDs - Spacers, Standoffs - STD_340_BLK STD_340_BLK
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1032173-STD_340_BLK Color: Black Length: 0.340" (8.64mm) Categories: Optoelectronics Status: Obsolete(EOL) LED: Tri-Lead Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1032173-STD_340_BLK
Color: Black
Length: 0.340" (8.64mm)
Categories: Optoelectronics
Status: Obsolete(EOL)
LED: Tri-Lead
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Spacer Standoff - 100-STD_340_BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-STD_340_BLK
Spacer Standoff 100-STD_340_BLK
LED HOLDER TRI-LEAD BLACK Product overview: STD_340_BLK from Visual Communications Company, LLC is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-STD_340_BLK can be used for catalog matching and distributor lookup.

LED HOLDER TRI-LEAD BLACK Product overview: STD_340_BLK from Visual Communications Company, LLC is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-STD_340_BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number STD_340_BLK 100-STD_340_BLK
Product Name LEDs - Spacers, Standoffs - STD_340_BLK Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details