LED HOLDER TRI-LEAD BLACK Product overview: STD_160_BLK from Visual Communications Company, LLC is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-STD_160_BLK can be used for catalog matching and distributor lookup.
Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 935274-STD_160_BLK
Series: P-C-LITE®
Features: Tri-Lead LED Standoff Black - 0.160" (4.06mm)
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Other Part Number: STD 160 BLK, STD-160-BLK, STD160BLK
"Tri-Lead LED Standoff Black 0.160"" (4.06mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 100-STD_160_BLK | STD_160_BLK | STD_160_BLK-ND |
| Product Name | Spacer Standoff | LEDs - Spacers, Standoffs - STD_160_BLK | Holders, Spacers, Standoffs |
| Type & Shape | Spacer; Standoff | Standoff |