"LED Standoff Polypropylene 0.120"" (3.05mm)"
SPACERS; Height:-; External Diameter:9.14mm; Spacer Material:PP (Polypropylene); Product Range:-; Body Diameter:9.14mm; Bore Size:6.35mm; For Use With:5mm LED Assemblies; Overall Length:3.05mm; Wire Diameter:9.14mm RoHS Compliant: Yes
LMH Spacer lens cliplite
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SPC_125-ND | 57P7008 | 894-SPC_125 |
| Product Name | Holders, Spacers, Standoffs | Spacers; Height Vcc (Visual Communications Company) | LMH Spacer lens cliplite |
| Material | Plastic; Polypropylene |