"LED Standoff Black Ethylene Propylene Diene Rubber (EPDM) 0.039"" (0.991mm)"
SPACERS; Height:-; External Diameter:6mm; Spacer Material:EPDM (Ethylene Propylene Diene Monomer) Rubber; Product Range:-; For Use With:3mm LED Assemblies RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SPC_040-ND | 57P7006 |
| Product Name | Holders, Spacers, Standoffs | Spacers; Height Vcc (Visual Communications Company) |
| Outside Diameter | 0.2362 inch (6 mm) |