Visual Communications Company, Inc. Optics - Lenses SMB_200_CTP

Description
LENS CLEAR FRESNEL RING SNAP IN
Request a Quote Datasheet
Description
LENS CLEAR FRESNEL RING SNAP IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - SMB_200_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
SMB_200_CTP-ND
Optics - Lenses SMB_200_CTP-ND
LENS CLEAR FRESNEL RING SNAP IN

LENS CLEAR FRESNEL RING SNAP IN

Buy Now Datasheet
LED Lenses & Reflectors - 1371324 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1371324
LED Lenses & Reflectors 1371324
PLC Lens 3mm 0.171" Round Clear

PLC Lens 3mm 0.171" Round Clear

Supplier's Site
LED Lenses & Reflectors - 1371213 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1371213
LED Lenses & Reflectors 1371213
PLC Lens 3mm 0.171" Round Clear

PLC Lens 3mm 0.171" Round Clear

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number SMB_200_CTP-ND 1371324 1371213
Product Name Optics - Lenses LED Lenses & Reflectors LED Lenses & Reflectors
LED Hardware LED Lens LED Lens LED Lens
LED Type 4.83mm Dia 4.83 x 7.37mm 7.83 (dia.) x 7.37mm
Mount Style Panel Snap in Snap in
Lens Style Domed; Fresnel Other; Round Other; Round
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2316510-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LEDs - Spacers, Standoffs - 36-7057-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details