Visual Communications Company, Inc. LED RETAINING RING 3MM RNG_165

Description
LED RETAINING RING 3MM
Description
LED RETAINING RING 3MM

Suppliers

Company
Product
Description
Supplier Links
LED RETAINING RING 3MM - 894-RNG_165 - Utmel Electronic Limited
Hong Kong, China
LED RETAINING RING 3MM
894-RNG_165
LED RETAINING RING 3MM 894-RNG_165
LED RETAINING RING 3MM

LED RETAINING RING 3MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 894-RNG_165
Product Name LED RETAINING RING 3MM
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Infrared Light Emitting Diode Top View Type - SIR-34ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 27 degrees
Optical Power Output 8 milliwatts
View Details
3 suppliers