Visual Communications Company, Inc. Panel Indicator, 17.5Mm, Yellow, 28Vdc; Led Color Vcc (Visual Communications Company) PML50YFVW

Description
PANEL INDICATOR, 17.5MM, YELLOW, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:2700foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 17.5MM, YELLOW, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:2700foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 17.5Mm, Yellow, 28Vdc; Led Color Vcc (Visual Communications Company) - 14AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 17.5Mm, Yellow, 28Vdc; Led Color Vcc (Visual Communications Company)
14AC6160
Panel Indicator, 17.5Mm, Yellow, 28Vdc; Led Color Vcc (Visual Communications Company) 14AC6160
PANEL INDICATOR, 17.5MM, YELLOW, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:2700foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

PANEL INDICATOR, 17.5MM, YELLOW, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:2700foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC6160
Product Name Panel Indicator, 17.5Mm, Yellow, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 120 degrees
Forward Voltage 3.15 volts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details