Visual Communications Company, Inc. Panel Indicator, 17.5Mm, White, 28Vdc; Led Color Vcc (Visual Communications Company) PML50WFVW

Description
PANEL INDICATOR, 17.5MM, WHITE, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:3600foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 17.5MM, WHITE, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:3600foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 17.5Mm, White, 28Vdc; Led Color Vcc (Visual Communications Company) - 14AC6159 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 17.5Mm, White, 28Vdc; Led Color Vcc (Visual Communications Company)
14AC6159
Panel Indicator, 17.5Mm, White, 28Vdc; Led Color Vcc (Visual Communications Company) 14AC6159
PANEL INDICATOR, 17.5MM, WHITE, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:3600foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

PANEL INDICATOR, 17.5MM, WHITE, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:3600foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC6159
Product Name Panel Indicator, 17.5Mm, White, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Led Module, 3-Ch, Warm White; Product Range Jkl Components - 33X3673 - Newark, An Avnet Company
Specs
LED Type White; Warm White
View Details