Visual Communications Company, Inc. Panel Indicator, 17.5Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) PML50RFVW

Description
PANEL INDICATOR, 17.5MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:1150foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 17.5MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:1150foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 17.5Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) - 14AC6157 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 17.5Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company)
14AC6157
Panel Indicator, 17.5Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) 14AC6157
PANEL INDICATOR, 17.5MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:1150foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

PANEL INDICATOR, 17.5MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:1150foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC6157
Product Name Panel Indicator, 17.5Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details