Visual Communications Company, Inc. Panel Indicator, 17.5Mm, Green, 28Vdc; Led Color Vcc (Visual Communications Company) PML50GFVW

Description
PANEL INDICATOR, 17.5MM, GREEN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:4850foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 17.5MM, GREEN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:4850foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 17.5Mm, Green, 28Vdc; Led Color Vcc (Visual Communications Company) - 14AC6156 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 17.5Mm, Green, 28Vdc; Led Color Vcc (Visual Communications Company)
14AC6156
Panel Indicator, 17.5Mm, Green, 28Vdc; Led Color Vcc (Visual Communications Company) 14AC6156
PANEL INDICATOR, 17.5MM, GREEN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:4850foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

PANEL INDICATOR, 17.5MM, GREEN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:4850foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC6156
Product Name Panel Indicator, 17.5Mm, Green, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details