Visual Communications Company, Inc. Panel Indicator, 17.5Mm, Blue, 28Vdc; Led Color Vcc (Visual Communications Company) PML50BFVW

Description
PANEL INDICATOR, 17.5MM, BLUE, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:306foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 17.5MM, BLUE, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:306foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 17.5Mm, Blue, 28Vdc; Led Color Vcc (Visual Communications Company) - 14AC6155 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 17.5Mm, Blue, 28Vdc; Led Color Vcc (Visual Communications Company)
14AC6155
Panel Indicator, 17.5Mm, Blue, 28Vdc; Led Color Vcc (Visual Communications Company) 14AC6155
PANEL INDICATOR, 17.5MM, BLUE, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:306foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

PANEL INDICATOR, 17.5MM, BLUE, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:17.5mm; Forward Current If:20mA; Luminous Intensity:306foot lambert; IP / NEMA Rating:IP67; Product Range:FlexVolt PML50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC6155
Product Name Panel Indicator, 17.5Mm, Blue, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details