Visual Communications Company, Inc. Pilot Light, 22Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company) PCL2224V700B

Description
PILOT LIGHT, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company) - 31AC5966 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company)
31AC5966
Pilot Light, 22Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company) 31AC5966
PILOT LIGHT, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5966
Product Name Pilot Light, 22Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details