Visual Communications Company, Inc. Pilot Light, 22Mm, Blue, 24V; Led Color Vcc (Visual Communications Company) PCL2224V600B

Description
PILOT LIGHT, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Blue, 24V; Led Color Vcc (Visual Communications Company) - 31AC5965 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Blue, 24V; Led Color Vcc (Visual Communications Company)
31AC5965
Pilot Light, 22Mm, Blue, 24V; Led Color Vcc (Visual Communications Company) 31AC5965
PILOT LIGHT, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5965
Product Name Pilot Light, 22Mm, Blue, 24V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details