Visual Communications Company, Inc. Pilot Light, 22Mm, Green, 24V; Led Color Vcc (Visual Communications Company) PCL2224V500B

Description
PILOT LIGHT, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Green, 24V; Led Color Vcc (Visual Communications Company) - 31AC5964 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
31AC5964
Pilot Light, 22Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 31AC5964
PILOT LIGHT, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5964
Product Name Pilot Light, 22Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
Peak Wavelength 495 nm (4950 Å)
Viewing Angle 18 degrees
View Details