Visual Communications Company, Inc. Pilot Light, 22Mm, White, 24V; Led Color Vcc (Visual Communications Company) PCL2224V400B

Description
PILOT LIGHT, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, White, 24V; Led Color Vcc (Visual Communications Company) - 31AC5963 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, White, 24V; Led Color Vcc (Visual Communications Company)
31AC5963
Pilot Light, 22Mm, White, 24V; Led Color Vcc (Visual Communications Company) 31AC5963
PILOT LIGHT, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5963
Product Name Pilot Light, 22Mm, White, 24V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details