Visual Communications Company, Inc. Pilot Light, 22Mm, Red, 24V; Led Color Vcc (Visual Communications Company) PCL2224V100B

Description
PILOT LIGHT, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Red, 24V; Led Color Vcc (Visual Communications Company) - 31AC5961 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
31AC5961
Pilot Light, 22Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 31AC5961
PILOT LIGHT, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5961
Product Name Pilot Light, 22Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details