Visual Communications Company, Inc. Pilot Light, 22Mm, Blue, 12V; Led Color Vcc (Visual Communications Company) PCL2212V600B

Description
PILOT LIGHT, 22MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Blue, 12V; Led Color Vcc (Visual Communications Company) - 31AC5959 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Blue, 12V; Led Color Vcc (Visual Communications Company)
31AC5959
Pilot Light, 22Mm, Blue, 12V; Led Color Vcc (Visual Communications Company) 31AC5959
PILOT LIGHT, 22MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5959
Product Name Pilot Light, 22Mm, Blue, 12V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details