Visual Communications Company, Inc. Pilot Light, 22Mm, White, 12V; Led Color Vcc (Visual Communications Company) PCL2212V400B

Description
PILOT LIGHT, 22MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, White, 12V; Led Color Vcc (Visual Communications Company) - 31AC5957 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, White, 12V; Led Color Vcc (Visual Communications Company)
31AC5957
Pilot Light, 22Mm, White, 12V; Led Color Vcc (Visual Communications Company) 31AC5957
PILOT LIGHT, 22MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5957
Product Name Pilot Light, 22Mm, White, 12V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LEDs - 1238665 - RS Components, Ltd.
Specs
LED Package: 5 (dia.) x 8.6mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
3 suppliers