Visual Communications Company, Inc. Pilot Light, 22Mm, Red, 12V; Led Color Vcc (Visual Communications Company) PCL2212V100B

Description
PILOT LIGHT, 22MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 31AC5955 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
31AC5955
Pilot Light, 22Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 31AC5955
PILOT LIGHT, 22MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:50mA; Luminous Intensity:75mcd; IP / NEMA Rating:IP65; Product Range:PCL22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5955
Product Name Pilot Light, 22Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details