Visual Communications Company, Inc. LED Indication - Discrete LTH5MM12VFR4700

Description
Yellow 592nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTH5MM12VFR4700-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTH5MM12VFR4700-ND
LED Indication - Discrete LTH5MM12VFR4700-ND
Yellow 592nm LED Indication - Discrete 12V Radial

Yellow 592nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 5Mm, Yellow, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) - 17AC7100 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Yellow, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
17AC7100
Led, 5Mm, Yellow, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) 17AC7100
LED, 5MM, YELLOW, 4.5CD, 625NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:4.5cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, YELLOW, 4.5CD, 625NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:4.5cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTH5MM12VFR4700-ND 17AC7100
Product Name LED Indication - Discrete Led, 5Mm, Yellow, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 625 nm (6250 Å)
Viewing Angle 16 degrees 16 degrees
Luminous Intensity 4500 milliCandela 4500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2106-6-ND - DigiKey
Specs
LED Package: 1210 (3225 Metric)
LED Type Orange; Green; Multi-Colored
Peak Wavelength 574 to 610 nm (5740 to 6100 Å)
View Details