Visual Communications Company, Inc. LED Indication - Discrete LTH5MM12VFR4600

Description
Blue 467nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
Blue 467nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTH5MM12VFR4600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTH5MM12VFR4600-ND
LED Indication - Discrete LTH5MM12VFR4600-ND
Blue 467nm LED Indication - Discrete 12V Radial

Blue 467nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 5Mm, Blue, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) - 17AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Blue, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
17AC7099
Led, 5Mm, Blue, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) 17AC7099
LED, 5MM, BLUE, 4.5CD, 625NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:4.5cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, BLUE, 4.5CD, 625NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:4.5cd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTH5MM12VFR4600-ND 17AC7099
Product Name LED Indication - Discrete Led, 5Mm, Blue, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 625 nm (6250 Å)
Viewing Angle 20 degrees 20 degrees
Luminous Intensity 2000 milliCandela 4500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1303-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details