Visual Communications Company, Inc. LED Indication - Discrete LTH5MM12VFR4500

Description
Green 522nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
Green 522nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTH5MM12VFR4500-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTH5MM12VFR4500-ND
LED Indication - Discrete LTH5MM12VFR4500-ND
Green 522nm LED Indication - Discrete 12V Radial

Green 522nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 5Mm, Green, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) - 17AC7098 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
17AC7098
Led, 5Mm, Green, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) 17AC7098
LED, 5MM, GREEN, 4.5CD, 625NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:4.5cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, GREEN, 4.5CD, 625NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:4.5cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTH5MM12VFR4500-ND 17AC7098
Product Name LED Indication - Discrete Led, 5Mm, Green, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 522 nm (5220 Å) 625 nm (6250 Å)
Viewing Angle 16 degrees 16 degrees
Luminous Intensity 6500 milliCandela 4500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
LED White Lighting - 1416-L128-2780EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers