Visual Communications Company, Inc. LED Indication - Discrete LTH5MM12VFR4400

Description
White LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTH5MM12VFR4400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTH5MM12VFR4400-ND
LED Indication - Discrete LTH5MM12VFR4400-ND
White LED Indication - Discrete 12V Radial

White LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 5Mm, White, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) - 17AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, White, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
17AC7097
Led, 5Mm, White, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) 17AC7097
LED, 5MM, WHITE, 4.5CD, 625NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Luminous Intensity:4.5cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, WHITE, 4.5CD, 625NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Luminous Intensity:4.5cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTH5MM12VFR4400-ND 17AC7097
Product Name LED Indication - Discrete Led, 5Mm, White, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type White White; White
Viewing Angle 20 degrees 20 degrees
Luminous Intensity 5000 milliCandela 4500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Compact and lower height LEDs with lens - CSL0701DT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers