Visual Communications Company, Inc. LED Indication - Discrete LTH5MM12VFR4100

Description
Red 625nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTH5MM12VFR4100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTH5MM12VFR4100-ND
LED Indication - Discrete LTH5MM12VFR4100-ND
Red 625nm LED Indication - Discrete 12V Radial

Red 625nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 5Mm, Red, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) - 17AC7096 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
17AC7096
Led, 5Mm, Red, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) 17AC7096
LED, 5MM, RED, 4.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:4.5cd; Viewing Angle:16°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, RED, 4.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:4.5cd; Viewing Angle:16°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTH5MM12VFR4100-ND 17AC7096
Product Name LED Indication - Discrete Led, 5Mm, Red, 4.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å)
Viewing Angle 16 degrees 16 degrees
Luminous Intensity 4500 milliCandela 4500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led, Hb, Red, 660Nm, Smd; Product Range Ams Osram Group - 18AC7362 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 80 degrees
View Details
2 suppliers