Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2V Green, 2.2V Red Radial - 3 Leads
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 28-LTH5MM1152V-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial - 3 Leads |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 565 to 627 nm (5650 to 6270 Å) |
| Viewing Angle | 30 degrees |