Visual Communications Company, Inc. LED Indication - Discrete LTH3MM12VFR4700

Description
Yellow LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTH3MM12VFR4700-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTH3MM12VFR4700-ND
LED Indication - Discrete LTH3MM12VFR4700-ND
Yellow LED Indication - Discrete 12V Radial

Yellow LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 3Mm, Yellow, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) - 17AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Yellow, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
17AC7095
Led, 3Mm, Yellow, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) 17AC7095
LED, 3MM, YELLOW, 2.5CD, 625NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, 3MM, YELLOW, 2.5CD, 625NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTH3MM12VFR4700-ND 17AC7095
Product Name LED Indication - Discrete Led, 3Mm, Yellow, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 625 nm (6250 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 2500 milliCandela 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-XZCBDXVG161WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details