The LTH3MM12VFR4600 is a 3mm (T-1) blue LED designed for through-hole mounting. It operates at a forward voltage of 12V and a forward current of 12mA, providing a luminous intensity of 2.5 candela. The LED features a water-clear lens with a viewing angle of 30 degrees, making it suitable for various applications including automotive, industrial, and consumer electronics. It is constructed with AlInGaP technology and includes an integrated resistor for ease of use. The product is RoHS and REACH compliant, ensuring it meets environmental standards. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -40°C to +100°C. This LED is moisture sensitive and should be handled with care to avoid electrostatic discharge damage.
Blue 467nm LED Indication - Discrete 12V Radial
LED, 3MM, BLUE, 2.5CD, 625NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | LTH3MM12VFR4600-ND | 17AC7094 |
| Product Name | LED Indication - Discrete | Led, 3Mm, Blue, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) |
| LED Package: | Radial | T-1 (3mm) |
| LED Type | Blue | Blue; Blue |
| Peak Wavelength | 470 nm (4700 Å) | 625 nm (6250 Å) |
| Viewing Angle | 30 degrees | 30 degrees |
| Luminous Intensity | 1200 milliCandela | 2500 milliCandela |