Green 522nm LED Indication - Discrete 12V Radial
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Configuration: 5 x 7
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 114µcd
Lens Style: Square with Flat Top
LED, 3MM, GREEN, 2.5CD, 625NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | LTH3MM12VFR4500-ND | 17AC7093 | |
| Product Name | LED Indication - Discrete | Connectors,Interconnects | Led, 3Mm, Green, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) |
| LED Package: | Radial | T-1 (3mm) | |
| LED Type | Green | Gray | Green; Green |
| Peak Wavelength | 522 nm (5220 Å) | 625 nm (6250 Å) | |
| Viewing Angle | 30 degrees | 30 degrees | |
| Luminous Intensity | 5000 milliCandela | 2500 milliCandela |