Visual Communications Company, Inc. LED Indication - Discrete LTH3MM12VFR4100

Description
Red 625nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTH3MM12VFR4100-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTH3MM12VFR4100-ND
LED Indication - Discrete LTH3MM12VFR4100-ND
Red 625nm LED Indication - Discrete 12V Radial

Red 625nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 3Mm, Red, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) - 17AC7091 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
17AC7091
Led, 3Mm, Red, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company) 17AC7091
LED, 3MM, RED, 2.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, RED, 2.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:12mA; Forward Voltage:12V; Wavelength Typ:625nm; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTH3MM12VFR4100-ND 17AC7091
Product Name LED Indication - Discrete Led, 3Mm, Red, 2.5Cd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 2500 milliCandela 2500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details