Visual Communications Company, Inc. Optics - Light Pipes LSV_100_CTP

Description
LITEPIPE ROUND 3MM CLEAR
Request a Quote Datasheet
Description
LITEPIPE ROUND 3MM CLEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LSV_100_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LSV_100_CTP-ND
Optics - Light Pipes LSV_100_CTP-ND
LITEPIPE ROUND 3MM CLEAR

LITEPIPE ROUND 3MM CLEAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number LSV_100_CTP-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8795967 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 47.5mm
Lead Length 47.5 mm (1.87 inch)
View Details
LEDs - Spacers, Standoffs - 36-7047-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213929-8 - TE Connectivity
Specs
LED Hardware LED Mount
View Details