Visual Communications Company, Inc. Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) LSS_104_RTP

Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:LSS Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:LSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) - 96T9855 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
96T9855
Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company) 96T9855
LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:LSS Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PANEL; Length:26.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:LSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9855
Product Name Light Pipe, Single, Circular, Panel; Length Vcc (Visual Communications Company)
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers