Visual Communications Company, Inc. LED Indication - Discrete LSM0603472V

Description
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LSM0603472VCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603472VCT-ND
LED Indication - Discrete LSM0603472VCT-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603472VTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603472VTR-ND
LED Indication - Discrete LSM0603472VTR-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603472VDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603472VDKR-ND
LED Indication - Discrete LSM0603472VDKR-ND
Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company) - 73AC4721 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company)
73AC4721
Led, Yellow, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company) 73AC4721
LED, YELLOW, 120MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 120MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LSM0603472VCT-ND 73AC4721
Product Name LED Indication - Discrete Led, Yellow, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 110 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2DG50W-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details