Visual Communications Company, Inc. LED Indication - Discrete LSM0603463V

Description
Blue 469nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 469nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LSM0603463VDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603463VDKR-ND
LED Indication - Discrete LSM0603463VDKR-ND
Blue 469nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 469nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603463VCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603463VCT-ND
LED Indication - Discrete LSM0603463VCT-ND
Blue 469nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 469nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603463VTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603463VTR-ND
LED Indication - Discrete LSM0603463VTR-ND
Blue 469nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 469nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
Led, Blue, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company) - 73AC4720 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company)
73AC4720
Led, Blue, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company) 73AC4720
LED, BLUE, 120MCD, 590NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 120MCD, 590NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LSM0603463VDKR-ND 73AC4720
Product Name LED Indication - Discrete Led, Blue, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 469 nm (4690 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 20 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details