Visual Communications Company, Inc. LED Indication - Discrete LSM0603453V

Description
Green 572nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LSM0603453VTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603453VTR-ND
LED Indication - Discrete LSM0603453VTR-ND
Green 572nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603453VCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603453VCT-ND
LED Indication - Discrete LSM0603453VCT-ND
Green 572nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603453VDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603453VDKR-ND
LED Indication - Discrete LSM0603453VDKR-ND
Green 572nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Green, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company) - 73AC4719 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company)
73AC4719
Led, Green, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company) 73AC4719
LED, GREEN, 120MCD, 590NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 120MCD, 590NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LSM0603453VTR-ND 73AC4719
Product Name LED Indication - Discrete Led, Green, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 0603 (1608 Metric)
LED Type Green Green; Green
Peak Wavelength 571 nm (5710 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 63 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Ultraviolet
Viewing Angle 25 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details