Visual Communications Company, Inc. LED Indication - Discrete LSM0603443V

Description
White 3800K ~ 12000K LED Indication - Discrete 3.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
White 3800K ~ 12000K LED Indication - Discrete 3.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LSM0603443VCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603443VCT-ND
LED Indication - Discrete LSM0603443VCT-ND
White 3800K ~ 12000K LED Indication - Discrete 3.1V 0603 (1608 Metric)

White 3800K ~ 12000K LED Indication - Discrete 3.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603443VDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603443VDKR-ND
LED Indication - Discrete LSM0603443VDKR-ND
White 3800K ~ 12000K LED Indication - Discrete 3.1V 0603 (1608 Metric)

White 3800K ~ 12000K LED Indication - Discrete 3.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603443VTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603443VTR-ND
LED Indication - Discrete LSM0603443VTR-ND
White 3800K ~ 12000K LED Indication - Discrete 3.1V 0603 (1608 Metric)

White 3800K ~ 12000K LED Indication - Discrete 3.1V 0603 (1608 Metric)

Buy Now Datasheet
Led, White, 120Mcd, Smd; Led Color Vcc (Visual Communications Company) - 73AC4718 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 120Mcd, Smd; Led Color Vcc (Visual Communications Company)
73AC4718
Led, White, 120Mcd, Smd; Led Color Vcc (Visual Communications Company) 73AC4718
LED, WHITE, 120MCD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3V; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:LSM0603 Series RoHS Compliant: Yes

LED, WHITE, 120MCD, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3V; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:LSM0603 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LSM0603443VCT-ND 73AC4718
Product Name LED Indication - Discrete Led, White, 120Mcd, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 0603 (1608 Metric)
LED Type White White; White
Viewing Angle 110 degrees 120 degrees
Luminous Intensity 330 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details