Visual Communications Company, Inc. LED Indication - Discrete LSM0603412V

Description
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LSM0603412VTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603412VTR-ND
LED Indication - Discrete LSM0603412VTR-ND
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603412VCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603412VCT-ND
LED Indication - Discrete LSM0603412VCT-ND
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - LSM0603412VDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LSM0603412VDKR-ND
LED Indication - Discrete LSM0603412VDKR-ND
Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 635nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Red, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company) - 73AC4717 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company)
73AC4717
Led, Red, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company) 73AC4717
LED, RED, 120MCD, 590NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 120MCD, 590NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LSM0603412VTR-ND 73AC4717
Product Name LED Indication - Discrete Led, Red, 120Mcd, 590Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 65 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details