Visual Communications Company, Inc. Light Pipes LPCR035CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPCR035CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPCR035CTP-ND
Light Pipes LPCR035CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Light Pipe, Single, Clear, 8.9Mm, Panel; Length Vcc (Visual Communications Company) - 46AC0351 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Clear, 8.9Mm, Panel; Length Vcc (Visual Communications Company)
46AC0351
Light Pipe, Single, Clear, 8.9Mm, Panel; Length Vcc (Visual Communications Company) 46AC0351
LIGHT PIPE, SINGLE, CLEAR, 8.9MM, PANEL; Length:8.9mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:litepipe LPCR Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CLEAR, 8.9MM, PANEL; Length:8.9mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:litepipe LPCR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LPCR035CTP-ND 46AC0351
Product Name Light Pipes Light Pipe, Single, Clear, 8.9Mm, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. - 77564 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details