Visual Communications Company, Inc. Light Pipes LPCR012CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPCR012CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPCR012CTP-ND
Light Pipes LPCR012CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Light Pipe, Single, Clear, 3.2Mm, Panel; Length Vcc (Visual Communications Company) - 46AC0349 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Clear, 3.2Mm, Panel; Length Vcc (Visual Communications Company)
46AC0349
Light Pipe, Single, Clear, 3.2Mm, Panel; Length Vcc (Visual Communications Company) 46AC0349
LIGHT PIPE, SINGLE, CLEAR, 3.2MM, PANEL; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:litepipe LPCR Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CLEAR, 3.2MM, PANEL; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:litepipe LPCR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LPCR012CTP-ND 46AC0349
Product Name Light Pipes Light Pipe, Single, Clear, 3.2Mm, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77628 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details