VISUAL COMMUNICATIONS COMPANY, INC.
LPCM_080_CTP -- OPTICS - LIGHT PIPES
Visual Communications Company, Inc.
Optics - Light Pipes
LPCM_080_CTP
Description
ROUND 4MM LITEPIPE
Request a Quote
Email Supplier
Datasheet
Description
ROUND 4MM LITEPIPE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
LPCM_080_CTP-ND |
|
Product Name
|
Optics - Light Pipes |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Hardware
LED Light Pipe
LED Type
5 (dia.) x 8.9mm
Lead Length
8.9 mm (0.3504 inch)
View Details
Keystone Electronics Corp.
LED Hardware
LED Spacer
LED Type
T-1 3/4 LED
Mount Style
PCB
View Details
3 suppliers