Visual Communications Company, Inc. Light Pipes LPCM_030_CTP

Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote
Description
Light Pipe Single Clear Rigid Panel Mount, Clamping
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, 7.62mm, Circular, PCB (part number 63W5098) is designed to transmit light from SMD LEDs to the front of a panel, making it suitable for applications such as security cameras, entertainment systems, telephone systems, panel and cabinet illumination, and medical devices. It features a low profile, panel flush design that integrates seamlessly into the panel until light is emitted. Constructed from clear optical grade acrylic, the light pipe ensures maximum light transmission and is compliant with UL rating 94-HB. It can be mounted on PCBs using SMD 4 components, which are sold separately. The product accommodates panel thicknesses ranging from 0.173,Äù to 0.200,Äù with a retaining ring and has standard lengths available from 0.300,Äù to 1.20,Äù, with custom lengths available upon request. The light pipe is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, 7.62mm, Circular, PCB (part number 63W5098) is designed to transmit light from SMD LEDs to the front of a panel, making it suitable for applications such as security cameras, entertainment systems, telephone systems, panel and cabinet illumination, and medical devices. It features a low profile, panel flush design that integrates seamlessly into the panel until light is emitted. Constructed from clear optical grade acrylic, the light pipe ensures maximum light transmission and is compliant with UL rating 94-HB. It can be mounted on PCBs using SMD 4 components, which are sold separately. The product accommodates panel thicknesses ranging from 0.173,Äù to 0.200,Äù with a retaining ring and has standard lengths available from 0.300,Äù to 1.20,Äù, with custom lengths available upon request. The light pipe is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LPCM_030_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LPCM_030_CTP-ND
Light Pipes LPCM_030_CTP-ND
Light Pipe Single Clear Rigid Panel Mount, Clamping

Light Pipe Single Clear Rigid Panel Mount, Clamping

Buy Now Datasheet
Light Pipe, Single, 7.62Mm, Circular, Pcb; Length Vcc (Visual Communications Company) - 63W5098 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 7.62Mm, Circular, Pcb; Length Vcc (Visual Communications Company)
63W5098
Light Pipe, Single, 7.62Mm, Circular, Pcb; Length Vcc (Visual Communications Company) 63W5098
LIGHT PIPE, SINGLE, 7.62MM, CIRCULAR, PCB; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 7.62MM, CIRCULAR, PCB; Length:7.62mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LPCM_030_CTP-ND 63W5098
Product Name Light Pipes Light Pipe, Single, 7.62Mm, Circular, Pcb; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. - 77577 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details