VISUAL COMMUNICATIONS COMPANY, INC.
LPC026CTP -- ROUND 4MM LITEPIPE
Visual Communications Company, Inc.
ROUND 4MM LITEPIPE
LPC026CTP
Description
ROUND 4MM LITEPIPE
Description
ROUND 4MM LITEPIPE
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
70053375 |
|
Product Name
|
ROUND 4MM LITEPIPE |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
LED Hardware
LED Spacer
Color
Natural
View Details
LED Hardware
LED Light Pipe
LED Type
24.86 x 8.4 x 32.1mm
Lead Length
30 mm (1.18 inch)
View Details