Visual Communications Company, Inc. Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) LPC_197_CTP

Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:50.04mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes
Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:50.04mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel; Length Vcc (part number 57P6820) is designed to transmit light from surface mount LEDs to a display panel. It accommodates both vertical and horizontal PCB surface mount LEDs and can blend multicolor LED light into a single color. The light pipe features a near flush design with a viewing angle of up to 160 degrees, achieved through a concave receiving surface and fresnel rings that disperse the light effectively. Available in lengths ranging from 0.200 inches to 2.0 inches in 0.020-inch increments, this product simplifies PCB positioning relative to the display panel. It is secured directly to the display panel without mechanical attachment to the PCB, allowing for easy installation and removal of the circuit board without disturbing the display. The light pipe is made from optical grade acrylic and is compatible with various mounting options, including grommet and spring clip retainers, depending on the length.

Datasheet Summary
Powered by GS/AI

The Light Pipe, Single, Round, Panel; Length Vcc (part number 57P6820) is designed to transmit light from surface mount LEDs to a display panel. It accommodates both vertical and horizontal PCB surface mount LEDs and can blend multicolor LED light into a single color. The light pipe features a near flush design with a viewing angle of up to 160 degrees, achieved through a concave receiving surface and fresnel rings that disperse the light effectively. Available in lengths ranging from 0.200 inches to 2.0 inches in 0.020-inch increments, this product simplifies PCB positioning relative to the display panel. It is secured directly to the display panel without mechanical attachment to the PCB, allowing for easy installation and removal of the circuit board without disturbing the display. The light pipe is made from optical grade acrylic and is compatible with various mounting options, including grommet and spring clip retainers, depending on the length.

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 57P6820 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
57P6820
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 57P6820
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:50.04mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:50.04mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LPC Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 57P6820
Product Name Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 79 in. Legs - 76847 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2173482-3 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details