Visual Communications Company, Inc. Optics - LEDs - Light Pipes - LPC_120_CTP LPC_120_CTP

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 791396-LPC_120_CTP Type: Rigid Color: Clear Mounting: Panel Mount, Clamping Configuration: Single Family Name: LPC120CTP Categories: Optoelectronics Lens Style: Round with Flat Top Lens Size: 4.83mm Introduction Date: August 14, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 791396-LPC_120_CTP Type: Rigid Color: Clear Mounting: Panel Mount, Clamping Configuration: Single Family Name: LPC120CTP Categories: Optoelectronics Lens Style: Round with Flat Top Lens Size: 4.83mm Introduction Date: August 14, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LPC_120_CTP
791396-LPC_120_CTP
Optics - LEDs - Light Pipes - LPC_120_CTP 791396-LPC_120_CTP
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 791396-LPC_120_CTP Type: Rigid Color: Clear Mounting: Panel Mount, Clamping Configuration: Single Family Name: LPC120CTP Categories: Optoelectronics Lens Style: Round with Flat Top Lens Size: 4.83mm Introduction Date: August 14, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 791396-LPC_120_CTP
Type: Rigid
Color: Clear
Mounting: Panel Mount, Clamping
Configuration: Single
Family Name: LPC120CTP
Categories: Optoelectronics
Lens Style: Round with Flat Top
Lens Size: 4.83mm
Introduction Date: August 14, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 791396-LPC_120_CTP
Product Name Optics - LEDs - Light Pipes - LPC_120_CTP
LED Type Clear
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
Viewing Angle 120 degrees
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details