Visual Communications Company, Inc. Optics - Light Pipes LPC_082_CTP

Description
LIGHT PIPE ROUND 4MM CLEAR
Request a Quote
Description
LIGHT PIPE ROUND 4MM CLEAR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPC_082_CTP-ND is a 4mm clear light pipe designed for panel mounting with a hole diameter of 0.171 inches (4.34mm). It is made from optical-grade acrylic and has a UL 94-HB flammability rating. The light pipe can accommodate various lengths ranging from 0.200 inches to 2.000 inches, with special lengths available upon request. For mounting, a grommet retainer (RTN 150) is recommended for pipes between 0.200 inches and 0.500 inches, while a spring retainer (RTN 250) is suggested for pipes from 0.500 inches to 2.000 inches to ensure rigidity. The product is suitable for applications requiring a maximum clearance of 0.050 inches between the light pipe and the LED.

Datasheet Summary
Powered by GS/AI

The LPC_082_CTP-ND is a 4mm clear light pipe designed for panel mounting with a hole diameter of 0.171 inches (4.34mm). It is made from optical-grade acrylic and has a UL 94-HB flammability rating. The light pipe can accommodate various lengths ranging from 0.200 inches to 2.000 inches, with special lengths available upon request. For mounting, a grommet retainer (RTN 150) is recommended for pipes between 0.200 inches and 0.500 inches, while a spring retainer (RTN 250) is suggested for pipes from 0.500 inches to 2.000 inches to ensure rigidity. The product is suitable for applications requiring a maximum clearance of 0.050 inches between the light pipe and the LED.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LPC_082_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LPC_082_CTP-ND
Optics - Light Pipes LPC_082_CTP-ND
LIGHT PIPE ROUND 4MM CLEAR

LIGHT PIPE ROUND 4MM CLEAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number LPC_082_CTP-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1810767 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7379 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details