Visual Communications Company, Inc. LED Light Pipes LPC_040_CTP

Description
LTP Rigid Panel RND .170"D .40"L 4mm
Request a Quote Datasheet
Description
LTP Rigid Panel RND .170"D .40"L 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 434302 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
434302
LED Light Pipes 434302
LTP Rigid Panel RND .170"D .40"L 4mm

LTP Rigid Panel RND .170"D .40"L 4mm

Supplier's Site
Optics - Light Pipes - LPC_040_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LPC_040_CTP-ND
Optics - Light Pipes LPC_040_CTP-ND
LIGHT PIPE ROUND 4MM CLEAR

LIGHT PIPE ROUND 4MM CLEAR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 434302 LPC_040_CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
Lead Length 10.16 mm (0.4000 inch)
Color Clear; Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6656700 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7351 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers