Visual Communications Company, Inc. LED Light Pipes LPC_034_CTP

Description
LTP Rigid Panel Round .170"D .34"L 4mm
Request a Quote Datasheet
Description
LTP Rigid Panel Round .170"D .34"L 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1371342 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371342
LED Light Pipes 1371342
LTP Rigid Panel Round .170"D .34"L 4mm

LTP Rigid Panel Round .170"D .34"L 4mm

Supplier's Site
LED Light Pipes - 1371200 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371200
LED Light Pipes 1371200
VCC LPC_034_CTP LED Light Pipe

VCC LPC_034_CTP LED Light Pipe

Supplier's Site
Optics - Light Pipes - LPC_034_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LPC_034_CTP-ND
Optics - Light Pipes LPC_034_CTP-ND
LIGHT PIPE ROUND 4MM CLEAR

LIGHT PIPE ROUND 4MM CLEAR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1371342 LPC_034_CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
Lead Length 9.4 mm (0.3700 inch)
Mount Style Panel mount Panel
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213929-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796049 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.8 (dia.) x 12mm
Lead Length 12 mm (0.4724 inch)
View Details