RS Components, Ltd.
LED Lenses & Reflectors
1700861
Description
Carclo 10509 LED Lens
Request a Quote
Email Supplier
Description
Carclo 10509 LED Lens
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
1700861 |
|
Product Name
|
LED Lenses & Reflectors |
|
LED Hardware
|
LED Lens
|
|
Number of LEDs
|
3
|
|
LED Type
|
20 (dia.) x 7.5mm
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Hardware
LED Lens
Number of LEDs
1
LED Type
19.7 (dia.) x 9.6mm
View Details
LED Hardware
LED Light Pipe
LED Type
48.72 x 8.5 x 14.4mm
Lead Length
14.4 mm (0.5669 inch)
View Details
LED Hardware
LED Light Pipe
LED Type
5.2 (dia.) x 44.5mm
Lead Length
44.5 mm (1.75 inch)
View Details
LED Hardware
LED Light Pipe
Lead Length
25.2 mm (0.9921 inch)
Mount Style
Pcb mounted
View Details